Molex Cable Assy, 8Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex 245132-0850

Description
CABLE ASSY, 8POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex - 33AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex
33AC9353
Cable Assy, 8Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex 33AC9353
CABLE ASSY, 8POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9353
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details