Molex Cable Assy, 6Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex 245132-0650

Description
CABLE ASSY, 6POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex - 33AC9350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex
33AC9350
Cable Assy, 6Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex 33AC9350
CABLE ASSY, 6POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9350
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-100/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Stability Cables - SP-1-FF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details