Molex Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 245132-0430

Description
CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:3m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:3m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex - 11AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex
11AC7359
Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 11AC7359
CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:3m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:3m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11AC7359
Product Name Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details