Molex Wire to Board Cables 245132-0420

Description
Molex 245132-0420 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 245132-0420 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1251615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1251615
Wire to Board Cables 1251615
Molex 245132-0420 Wire to Board Cable

Molex 245132-0420 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 33AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
33AC9345
Cable Assy, 4Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 33AC9345
CABLE ASSY, 4POS, RCPT-RCPT, 6.6ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 6.6ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1251615 33AC9345
Product Name Wire to Board Cables Cable Assy, 4Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details