Molex Wire to Board Cables 245132-0405

Description
Molex 245132-0405 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 245132-0405 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1251613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1251613
Wire to Board Cables 1251613
Molex 245132-0405 Wire to Board Cable

Molex 245132-0405 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex - 33AC9343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
33AC9343
Cable Assy, 4Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex 33AC9343
CABLE ASSY, 4POS, RCPT-RCPT, 19.7"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 19.7"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1251613 33AC9343
Product Name Wire to Board Cables Cable Assy, 4Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details