Molex Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 245130-0820

Description
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 58AC8116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
58AC8116
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 58AC8116
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet
8 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex - 79AH9530 - Newark, An Avnet Company
Chicago, IL, United States
8 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex
79AH9530
8 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex 79AH9530
8 CIRCUIT 2M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

8 CIRCUIT 2M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AC8116 79AH9530
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 8 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details