8 CIRCUIT 1M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES
CABLE ASSY, NANO-FIT 8P RCPT-RCPT, 1M; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Nano-Fit OTS 245130 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 79AH9529 | 26AH0694 |
| Product Name | 8 Circuit 1M Nanofit Overmolded Cable Rohs Compliant Molex | Cable Assy, Nano-Fit 8P Rcpt-Rcpt, 1M; Connector To Connector Molex |
| Standards / Certifications | RoHS | RoHS |