Molex Cable Assy, 6Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex 245130-0605

Description
CABLE ASSY, 6POS, RCPT-RCPT, 19.7"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6POS, RCPT-RCPT, 19.7"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex - 58AC8109 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
58AC8109
Cable Assy, 6Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex 58AC8109
CABLE ASSY, 6POS, RCPT-RCPT, 19.7"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 19.7"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site Datasheet
6 Circuit 500Mm Nanofit Overmolded Cable Rohs Compliant Molex - 79AH9523 - Newark, An Avnet Company
Chicago, IL, United States
6 Circuit 500Mm Nanofit Overmolded Cable Rohs Compliant Molex
79AH9523
6 Circuit 500Mm Nanofit Overmolded Cable Rohs Compliant Molex 79AH9523
6 CIRCUIT 500MM NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

6 CIRCUIT 500MM NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AC8109 79AH9523
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex 6 Circuit 500Mm Nanofit Overmolded Cable Rohs Compliant Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details