Molex Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 245130-0430

Description
CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex - 58AC8107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex
58AC8107
Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 58AC8107
CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet
4 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex - 79AH9521 - Newark, An Avnet Company
Chicago, IL, United States
4 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex
79AH9521
4 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex 79AH9521
4 CIRCUIT 3M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

4 CIRCUIT 3M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AC8107 79AH9521
Product Name Cable Assy, 4Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 4 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details