Molex Cable Assy, 2Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 245130-0230

Description
CABLE ASSY, 2POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex - 58AC8102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex
58AC8102
Cable Assy, 2Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 58AC8102
CABLE ASSY, 2POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 9.8ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site
2 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex - 79AH9517 - Newark, An Avnet Company
Chicago, IL, United States
2 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex
79AH9517
2 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex 79AH9517
2 CIRCUIT 3M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

2 CIRCUIT 3M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AC8102 79AH9517
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 9.8Ft; Connector To Connector Molex 2 Circuit 3M Nanofit Overmolded Cable Rohs Compliant Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details