Molex Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 245130-0220

Description
CABLE ASSY, 2POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 58AC8101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
58AC8101
Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 58AC8101
CABLE ASSY, 2POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 6.6ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet
2 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex - 79AH9516 - Newark, An Avnet Company
Chicago, IL, United States
2 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex
79AH9516
2 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex 79AH9516
2 CIRCUIT 2M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

2 CIRCUIT 2M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AC8101 79AH9516
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 2 Circuit 2M Nanofit Overmolded Cable Rohs Compliant Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details