Molex Rectangular Cable Assemblies 2295891809

Description
MINI-FIT BMI8CKT R-S 18AWG 300MM
Request a Quote Datasheet
Description
MINI-FIT BMI8CKT R-S 18AWG 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2295891809-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2295891809-ND
Rectangular Cable Assemblies 900-2295891809-ND
MINI-FIT BMI8CKT R-S 18AWG 300MM

MINI-FIT BMI8CKT R-S 18AWG 300MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2295891809-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details