Molex Rectangular Cable Assemblies 2283671022

Description
DURA-CLIK TPA R-R 2CKT 150MM DIS
Request a Quote Datasheet
Description
DURA-CLIK TPA R-R 2CKT 150MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2283671022-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2283671022-ND
Rectangular Cable Assemblies 900-2283671022-ND
DURA-CLIK TPA R-R 2CKT 150MM DIS

DURA-CLIK TPA R-R 2CKT 150MM DIS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2283671022-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details