Molex Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex 227020A01F060

Description
SENSOR LEAD, BRAD MINI-CHANGE SENSORS; Connector Type A:Circular 7 Position Plug; Connector Type B:Circular 7 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Description
SENSOR LEAD, BRAD MINI-CHANGE SENSORS; Connector Type A:Circular 7 Position Plug; Connector Type B:Circular 7 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex - 06H6913 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex
06H6913
Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex 06H6913
SENSOR LEAD, BRAD MINI-CHANGE SENSORS; Connector Type A:Circular 7 Position Plug; Connector Type B:Circular 7 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

SENSOR LEAD, BRAD MINI-CHANGE SENSORS; Connector Type A:Circular 7 Position Plug; Connector Type B:Circular 7 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06H6913
Product Name Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex
Cable Length 6 ft (18.28 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details