Molex Wire to Board Cables 2262632084

Description
Molex 2262632084 Cable Assembly
Request a Quote Datasheet
Description
Molex 2262632084 Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 311337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
311337
Wire to Board Cables 311337
Molex 2262632084 Cable Assembly

Molex 2262632084 Cable Assembly

Supplier's Site
Rectangular Cable Assemblies - 900-2262632084-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2262632084-ND
Rectangular Cable Assemblies 900-2262632084-ND
MICRO-FIT VERSA NL R-S 8CKT 600M

MICRO-FIT VERSA NL R-S 8CKT 600M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 311337 900-2262632084-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details