Molex Rectangular Cable Assemblies 2262071042

Description
MINI-SPOX R-R 4CKT 150MM DISC SN
Request a Quote Datasheet
Description
MINI-SPOX R-R 4CKT 150MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2262071042-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2262071042-ND
Rectangular Cable Assemblies 900-2262071042-ND
MINI-SPOX R-R 4CKT 150MM DISC SN

MINI-SPOX R-R 4CKT 150MM DISC SN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2262071042-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details