Molex Rectangular Connectors - 0022552301 22552301

Description
Manufacturer: Molex, LLC Win Source Part Number: 848550-0022552301 Series: SL 70450 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 22552 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: 22552301-P, 0022-55-2301-P, 0022552301-P, WM2530-NDR, 0022-55-2301, 22-55-2301, 70450-0014, 22552301, 22-55-2301-P, WM2530
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 848550-0022552301 Series: SL 70450 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 22552 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: 22552301-P, 0022-55-2301-P, 0022552301-P, WM2530-NDR, 0022-55-2301, 22-55-2301, 70450-0014, 22552301, 22-55-2301-P, WM2530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022552301 - 848550-0022552301 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022552301
848550-0022552301
Rectangular Connectors - 0022552301 848550-0022552301
Manufacturer: Molex, LLC Win Source Part Number: 848550-0022552301 Series: SL 70450 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 22552 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: 22552301-P, 0022-55-2301-P, 0022552301-P, WM2530-NDR, 0022-55-2301, 22-55-2301, 70450-0014, 22552301, 22-55-2301-P, WM2530

Manufacturer: Molex, LLC
Win Source Part Number: 848550-0022552301
Series: SL 70450
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 22552
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: 22552301-P, 0022-55-2301-P, 0022552301-P, WM2530-NDR, 0022-55-2301, 22-55-2301, 70450-0014, 22552301, 22-55-2301-P, WM2530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 848550-0022552301
Product Name Rectangular Connectors - 0022552301
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details