Molex Wire Housings & Plugs 22552102

Description
Molex 22552102 Connector Housing
Request a Quote Datasheet
Description
Molex 22552102 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 665808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
665808
Wire Housings & Plugs 665808
Molex 22552102 Connector Housing

Molex 22552102 Connector Housing

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332791-0022552102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332791-0022552102
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332791-0022552102
Manufacturer: Molex Win Source Part Number: 1332791-0022552102 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 22-55-2102-ND,225521 02-E,22552102,WM9150 ,0022-55-2102,70450- 0053,22-55-2102-NDR, 0022-55-2102-E,00225 52102-E,22-55-2102,2 2-55-2102-E,00225521 02-ND,Q817118 Base Product Number: 002255 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332791-0022552102
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 22-55-2102-ND,22552102-E,22552102,WM9150,0022-55-2102,70450-0053,22-55-2102-NDR,0022-55-2102-E,0022552102-E,22-55-2102,22-55-2102-E,0022552102-ND,Q817118
Base Product Number: 002255
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 665808 1332791-0022552102
Product Name Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details