Molex Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 225052-2161

Description
MLP1.5 REC HSG 16P BLK MICRO-LOCK PLUS 1.50MM BLACK
Request a Quote
Description
MLP1.5 REC HSG 16P BLK MICRO-LOCK PLUS 1.50MM BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 225052-2161 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
225052-2161
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 225052-2161
MLP1.5 REC HSG 16P BLK MICRO-LOCK PLUS 1.50MM BLACK

MLP1.5 REC HSG 16P BLK MICRO-LOCK PLUS 1.50MM BLACK

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Electrical Connectors
Product Number 225052-2161
Product Name Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8821A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details