Molex Wire to Board Cables 2244132116

Description
Molex 2244132116
Request a Quote Datasheet
Description
Molex 2244132116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 362401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
362401
Wire to Board Cables 362401
Molex 2244132116

Molex 2244132116

Supplier's Site
Specialized Cable Assemblies - 900-2244132116-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
900-2244132116-ND
Specialized Cable Assemblies 900-2244132116-ND
SW1 8.00MM R-S 1M 1/0AWG BK

SW1 8.00MM R-S 1M 1/0AWG BK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 362401 900-2244132116-ND
Product Name Wire to Board Cables Specialized Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details