Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
2243555116 -- SPECIALIZED CABLE ASSEMBLIES
Molex
Specialized Cable Assemblies
2243555116
Description
SW1 6.00MM R-L 1M 2AWG BK
DigiKey
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
SW1 6.00MM R-L 1M 2AWG BK
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
900-2243555116-ND
Specialized Cable Assemblies
900-2243555116-ND
SW1 6.00MM R-L 1M 2AWG BK
SW1 6.00MM R-L 1M 2AWG BK
Buy Now
Datasheet
RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536689
Wire to Board Cables
536689
Molex 2243555116
Molex 2243555116
Supplier's Site
Technical Specifications
DigiKey
RS Components, Ltd.
Product Category
Cable Assemblies
Cable Assemblies
Product Number
900-2243555116-ND
536689
Product Name
Specialized Cable Assemblies
Wire to Board Cables
Cable Type
Flat Cable
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
H07 V-K Single Fine Wire Stranded
86023260
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
Amphenol Communications Solutions
QSFP+
10114734-2010HFLF
Specs
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
TE Connectivity
Twisted Pair Cable
099441-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE
Cable Conductor
Copper
View Details
2
suppliers