Molex Rectangular Cable Assemblies 2240921104

Description
CLIK-MATE 1.25 R-S 10CKT 600MM D
Request a Quote Datasheet
Description
CLIK-MATE 1.25 R-S 10CKT 600MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2240921104-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240921104-ND
Rectangular Cable Assemblies 900-2240921104-ND
CLIK-MATE 1.25 R-S 10CKT 600MM D

CLIK-MATE 1.25 R-S 10CKT 600MM D

Buy Now Datasheet
Wire to Board Cables - 534501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
534501
Wire to Board Cables 534501
CLIK-Mate 1.25 R-S 10ckt 600mm disc Sn

CLIK-Mate 1.25 R-S 10ckt 600mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2240921104-ND 534501
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details