Molex Wire to Board Cables 2240921063

Description
CLIK-Pigtail 1.25mm SR 300mm 6 Circs WHT
Request a Quote Datasheet
Description
CLIK-Pigtail 1.25mm SR 300mm 6 Circs WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 533334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
533334
Wire to Board Cables 533334
CLIK-Pigtail 1.25mm SR 300mm 6 Circs WHT

CLIK-Pigtail 1.25mm SR 300mm 6 Circs WHT

Supplier's Site
Rectangular Cable Assemblies - 900-2240921063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240921063-ND
Rectangular Cable Assemblies 900-2240921063-ND
CLIK-MATE 1.25 R-S 6CKT 300MM DI

CLIK-MATE 1.25 R-S 6CKT 300MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 533334 900-2240921063-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details