Molex Rectangular Cable Assemblies 2240921043

Description
CLIK-MATE 1.25 R-S 4CKT 300MM DI
Request a Quote Datasheet
Description
CLIK-MATE 1.25 R-S 4CKT 300MM DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2240921043-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240921043-ND
Rectangular Cable Assemblies 900-2240921043-ND
CLIK-MATE 1.25 R-S 4CKT 300MM DI

CLIK-MATE 1.25 R-S 4CKT 300MM DI

Buy Now Datasheet
Wire to Board Cables - 533331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
533331
Wire to Board Cables 533331
CLIK-Pigtail 1.25mm SR 300mm 4 Circs WHT

CLIK-Pigtail 1.25mm SR 300mm 4 Circs WHT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2240921043-ND 533331
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 6002A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ribbon Cable - 1792533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details