Molex Wire to Board Cables 2240911103

Description
CLIK-Mate 1.25 R-R 10ckt 300mm disc Sn
Request a Quote Datasheet
Description
CLIK-Mate 1.25 R-R 10ckt 300mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 534489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
534489
Wire to Board Cables 534489
CLIK-Mate 1.25 R-R 10ckt 300mm disc Sn

CLIK-Mate 1.25 R-R 10ckt 300mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2240911103-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240911103-ND
Rectangular Cable Assemblies 900-2240911103-ND
CLIK-MATE 1.25 R-R 10CKT 300MM D

CLIK-MATE 1.25 R-R 10CKT 300MM D

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 534489 900-2240911103-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details