CLIK-MATE 1.25 R-R 8CKT 150MM DI
CLIK-CLIK Assy 1.25mm SR 150mm 8-C WHT
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 900-2240911082-ND | 533329 |
| Product Name | Rectangular Cable Assemblies | Wire to Board Cables |
| Cable Shielding | No Shielding |