Molex Rectangular Cable Assemblies 2240911044

Description
CLIK-MATE 1.25 R-R 4CKT 600MM DI
Request a Quote Datasheet
Description
CLIK-MATE 1.25 R-R 4CKT 600MM DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2240911044-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240911044-ND
Rectangular Cable Assemblies 900-2240911044-ND
CLIK-MATE 1.25 R-R 4CKT 600MM DI

CLIK-MATE 1.25 R-R 4CKT 600MM DI

Buy Now Datasheet
Wire to Board Cables - 533385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
533385
Wire to Board Cables 533385
CLIK-CLIK Assy 1.25mm SR 600mm 4-C WHT

CLIK-CLIK Assy 1.25mm SR 600mm 4-C WHT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2240911044-ND 533385
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details