Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
2240901084 -- WIRE TO BOARD CABLES
Molex
Wire to Board Cables
2240901084
Description
Molex 2240901084
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Molex 2240901084
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536687
Wire to Board Cables
536687
Molex 2240901084
Molex 2240901084
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240901084-ND
Rectangular Cable Assemblies
900-2240901084-ND
KK PLUS250 R-S 8CKT 600MM DISC S
KK PLUS250 R-S 8CKT 600MM DISC S
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Cable Assemblies
Cable Assemblies
Product Number
536687
900-2240901084-ND
Product Name
Wire to Board Cables
Rectangular Cable Assemblies
Cable Type
Flat Cable
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
SFP
10110818-2040LF
Specs
Cable Length
13.12 ft (40 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
Sensata Technologies
Cable Connector Assembly 2M PVC M12 8230/362
Specs
Connector Type
M12
View Details
WAGO
Connecting cable
706-100/334-200
Specs
Application
Instrumentation and Control
Product Type
open-ended
Cable Length
6.56 ft (20 dm)
View Details
2
suppliers
Infineon Technologies AG
Wire to Board Cables
GATELEADL500PB34602XPSA1
Specs
Cable Type
Flat Cable
Cable Length
1.64 ft (5 dm)
Standards / Certifications
RoHS
View Details
3
suppliers