Molex Rectangular Cable Assemblies 2240901063

Description
KK PLUS250 R-S 6CKT 300MM DISC S
Request a Quote Datasheet
Description
KK PLUS250 R-S 6CKT 300MM DISC S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2240901063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240901063-ND
Rectangular Cable Assemblies 900-2240901063-ND
KK PLUS250 R-S 6CKT 300MM DISC S

KK PLUS250 R-S 6CKT 300MM DISC S

Buy Now Datasheet
Wire to Board Cables - 536618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536618
Wire to Board Cables 536618
Molex 2240901063

Molex 2240901063

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2240901063-ND 536618
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details