Molex Wire to Board Cables 2240901022

Description
Molex 2240901022
Request a Quote Datasheet
Description
Molex 2240901022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 536601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536601
Wire to Board Cables 536601
Molex 2240901022

Molex 2240901022

Supplier's Site
Rectangular Cable Assemblies - 23-2240901022-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
23-2240901022-ND
Rectangular Cable Assemblies 23-2240901022-ND
KK PLUS250 R-S 2CKT 150MM DISC S

KK PLUS250 R-S 2CKT 150MM DISC S

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 536601 23-2240901022-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details