Molex Wire to Board Cables 2240851082

Description
Molex 2240851082
Request a Quote Datasheet
Description
Molex 2240851082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 536577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536577
Wire to Board Cables 536577
Molex 2240851082

Molex 2240851082

Supplier's Site
Rectangular Cable Assemblies - 900-2240851082-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240851082-ND
Rectangular Cable Assemblies 900-2240851082-ND
MINI-FIT MAX R-R 8CKT 150MM DISC

MINI-FIT MAX R-R 8CKT 150MM DISC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 536577 900-2240851082-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assemblies
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed I/O Cable Assemblies - 2205060-3 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers