Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
2240501084 -- WIRE TO BOARD CABLES
Molex
Wire to Board Cables
2240501084
Description
Molex 2240501084
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Molex 2240501084
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
362380
Wire to Board Cables
362380
Molex 2240501084
Molex 2240501084
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240501084-ND
Rectangular Cable Assemblies
900-2240501084-ND
MINI50 R-R 8CKT 600MM DISC SN
MINI50 R-R 8CKT 600MM DISC SN
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Cable Assemblies
Cable Assemblies
Product Number
362380
900-2240501084-ND
Product Name
Wire to Board Cables
Rectangular Cable Assemblies
Cable Type
Flat Cable
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
J1939 split cable
QLC16007
View Details
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details
Amphenol Communications Solutions
QSFP+
10114734-2030LF
Specs
Cable Length
9.84 ft (30 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Ribbon Cable
1792478
Specs
Cable Type
Flat Cable
Cable Length
0.6562 ft (2 dm)
Standards / Certifications
RoHS
View Details