Molex Rectangular Cable Assemblies 2240501043

Description
MINI50 R-R 4CKT 300MM DISC SN
Request a Quote Datasheet
Description
MINI50 R-R 4CKT 300MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2240501043-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240501043-ND
Rectangular Cable Assemblies 900-2240501043-ND
MINI50 R-R 4CKT 300MM DISC SN

MINI50 R-R 4CKT 300MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 536548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536548
Wire to Board Cables 536548
Molex 2240501043

Molex 2240501043

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2240501043-ND 536548
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details