Molex Rectangular Cable Assemblies 2240501024

Description
MINI50 R-R 2CKT 600MM DISC SN
Request a Quote Datasheet
Description
MINI50 R-R 2CKT 600MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2240501024-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240501024-ND
Rectangular Cable Assemblies 900-2240501024-ND
MINI50 R-R 2CKT 600MM DISC SN

MINI50 R-R 2CKT 600MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 536545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536545
Wire to Board Cables 536545
Molex 2240501024

Molex 2240501024

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2240501024-ND 536545
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details