Molex Rectangular Connectors - 0022292031 22292031

Description
Manufacturer: Molex, LLC Win Source Part Number: 854619-0022292031 Series: KK254, 6410 Features: Connector Header position Package: Bulk Family Name: 002229 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-29-2031-P, WM2745, AE-6410-03A(241), 22292031, 22-29-2031
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 854619-0022292031 Series: KK254, 6410 Features: Connector Header position Package: Bulk Family Name: 002229 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-29-2031-P, WM2745, AE-6410-03A(241), 22292031, 22-29-2031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022292031 - 854619-0022292031 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022292031
854619-0022292031
Rectangular Connectors - 0022292031 854619-0022292031
Manufacturer: Molex, LLC Win Source Part Number: 854619-0022292031 Series: KK254, 6410 Features: Connector Header position Package: Bulk Family Name: 002229 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-29-2031-P, WM2745, AE-6410-03A(241), 22292031, 22-29-2031

Manufacturer: Molex, LLC
Win Source Part Number: 854619-0022292031
Series: KK254, 6410
Features: Connector Header position
Package: Bulk
Family Name: 002229
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-29-2031-P, WM2745, AE-6410-03A(241), 22292031, 22-29-2031

Buy Now Datasheet
Connectors - 22292031 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22292031
Connectors 22292031
Plugin,P=2.54mm Wire To Board Connector ROHS

Plugin,P=2.54mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 854619-0022292031 22292031
Product Name Rectangular Connectors - 0022292031 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details