Molex Circular Connectors - Circular Connectors - Housings - 22287112 22287112

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134652-22287112 Packaging: Bulk Number of Positions: 11 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 9.1694 mm Contact Material: Brass Current Rating: 4 A Number of Contacts: 11 Gender: Male Length: 27.94 mm Housing Material: Nylon Number of Circuits: 11 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 10.41 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134652-22287112 Packaging: Bulk Number of Positions: 11 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 9.1694 mm Contact Material: Brass Current Rating: 4 A Number of Contacts: 11 Gender: Male Length: 27.94 mm Housing Material: Nylon Number of Circuits: 11 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 10.41 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22287112 - 1134652-22287112 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22287112
1134652-22287112
Circular Connectors - Circular Connectors - Housings - 22287112 1134652-22287112
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134652-22287112 Packaging: Bulk Number of Positions: 11 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 9.1694 mm Contact Material: Brass Current Rating: 4 A Number of Contacts: 11 Gender: Male Length: 27.94 mm Housing Material: Nylon Number of Circuits: 11 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 10.41 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134652-22287112
Packaging: Bulk
Number of Positions: 11
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 9.1694 mm
Contact Material: Brass
Current Rating: 4 A
Number of Contacts: 11
Gender: Male
Length: 27.94 mm
Housing Material: Nylon
Number of Circuits: 11
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Material: Brass
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 10.41 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1134652-22287112
Product Name Circular Connectors - Circular Connectors - Housings - 22287112
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8829A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details