Molex Electronic Connector 22284020

Description
CONN HEADER 2POS .100 VERT TIN Product overview: 22284020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22284020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER 2POS .100 VERT TIN Product overview: 22284020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22284020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-22284020
Electronic Connector 340-22284020
CONN HEADER 2POS .100 VERT TIN Product overview: 22284020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22284020 can be used for catalog matching and distributor lookup.

CONN HEADER 2POS .100 VERT TIN Product overview: 22284020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22284020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 22284020 - 197038-22284020 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 22284020
197038-22284020
Rectangular Connectors - 22284020 197038-22284020
Manufacturer: Molex, LLC Win Source Part Number: 197038-22284020 Packaging: Bulk Number of Positions: 2 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.455" (11.56mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 197038-22284020
Packaging: Bulk
Number of Positions: 2
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.455" (11.56mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-22284020 197038-22284020
Product Name Electronic Connector Rectangular Connectors - 22284020
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details