Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124020-22283280
Packaging: Bulk
Number of Positions: 28
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 7.493 mm
Contact Material: Brass
Current Rating: 4 A
Number of Contacts: 28
Gender: Male
Length: 71.12 mm
Housing Material: Nylon
Number of Circuits: 27
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 02228-3280; 022283280; 22-28-3280; 42225-0028;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 7.21 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1124020-22283280 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 22283280 |
| Connector Type | Circular / Cylindrical Connectors |