Molex Rectangular Connectors - 22280031 22280031

Description
Manufacturer: Molex, LLC Win Source Part Number: 197037-22280031 Packaging: Bulk Number of Positions: 3 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.540" (13.72mm) Insulation Height: 0.337" (8.56mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197037-22280031 Packaging: Bulk Number of Positions: 3 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.540" (13.72mm) Insulation Height: 0.337" (8.56mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 22280031 - 197037-22280031 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 22280031
197037-22280031
Rectangular Connectors - 22280031 197037-22280031
Manufacturer: Molex, LLC Win Source Part Number: 197037-22280031 Packaging: Bulk Number of Positions: 3 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.540" (13.72mm) Insulation Height: 0.337" (8.56mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197037-22280031
Packaging: Bulk
Number of Positions: 3
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.540" (13.72mm)
Insulation Height: 0.337" (8.56mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-22280031
Electronic Connector 316-22280031
Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole KK® Bag Product overview: 22280031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22280031 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole KK® Bag Product overview: 22280031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22280031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 197037-22280031 316-22280031
Product Name Rectangular Connectors - 22280031 Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details