Molex Wire to Board Cables 2219591103

Description
Clik-Mate 2.0 R-S 10ckt 300mm disc Sn
Request a Quote Datasheet
Description
Clik-Mate 2.0 R-S 10ckt 300mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 296968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296968
Wire to Board Cables 296968
Clik-Mate 2.0 R-S 10ckt 300mm disc Sn

Clik-Mate 2.0 R-S 10ckt 300mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219591103-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219591103-ND
Rectangular Cable Assemblies 900-2219591103-ND
CLIK-MATE 2.0 R-S 10CKT 300MM DI

CLIK-MATE 2.0 R-S 10CKT 300MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 296968 900-2219591103-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 1828576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
View Details