Molex Rectangular Cable Assemblies 2219591023

Description
CLIK-MATE 2.0 R-S 2CKT 300MM DIS
Request a Quote Datasheet
Description
CLIK-MATE 2.0 R-S 2CKT 300MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219591023-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219591023-ND
Rectangular Cable Assemblies 900-2219591023-ND
CLIK-MATE 2.0 R-S 2CKT 300MM DIS

CLIK-MATE 2.0 R-S 2CKT 300MM DIS

Buy Now Datasheet
Wire to Board Cables - 297036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297036
Wire to Board Cables 297036
Clik-Mate 2.0 R-S 2ckt 300mm disc Sn

Clik-Mate 2.0 R-S 2ckt 300mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219591023-ND 297036
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details