Molex Wire to Board Cables 2219581084

Description
Clik-Mate 2.0 R-R 8ckt 600mm disc Sn
Request a Quote Datasheet
Description
Clik-Mate 2.0 R-R 8ckt 600mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 297029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297029
Wire to Board Cables 297029
Clik-Mate 2.0 R-R 8ckt 600mm disc Sn

Clik-Mate 2.0 R-R 8ckt 600mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219581084-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219581084-ND
Rectangular Cable Assemblies 900-2219581084-ND
CLIK-MATE 2.0 R-R 8CKT 600MM DIS

CLIK-MATE 2.0 R-R 8CKT 600MM DIS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297029 900-2219581084-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed I/O Cable Assemblies - 2820350-2 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers