Molex Wire to Board Cables 2219581063

Description
Clik-Mate 2.0 R-R 6ckt 300mm disc Sn
Request a Quote Datasheet
Description
Clik-Mate 2.0 R-R 6ckt 300mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 297023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297023
Wire to Board Cables 297023
Clik-Mate 2.0 R-R 6ckt 300mm disc Sn

Clik-Mate 2.0 R-R 6ckt 300mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219581063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219581063-ND
Rectangular Cable Assemblies 900-2219581063-ND
CLIK-MATE 2.0 R-R 6CKT 300MM DIS

CLIK-MATE 2.0 R-R 6CKT 300MM DIS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297023 900-2219581063-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details