Molex Wire to Board Cables 2219581042

Description
Clik-Mate 2.0 R-R 4ckt 150mm disc Sn
Request a Quote Datasheet
Description
Clik-Mate 2.0 R-R 4ckt 150mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 297017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297017
Wire to Board Cables 297017
Clik-Mate 2.0 R-R 4ckt 150mm disc Sn

Clik-Mate 2.0 R-R 4ckt 150mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219581042-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219581042-ND
Rectangular Cable Assemblies 900-2219581042-ND
CLIK-MATE 2.0 R-R 4CKT 150MM DIS

CLIK-MATE 2.0 R-R 4CKT 150MM DIS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297017 900-2219581042-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details