Molex Rectangular Cable Assemblies 2219581024

Description
CLIK-MATE 2.0 R-R 2CKT 600MM DIS
Request a Quote Datasheet
Description
CLIK-MATE 2.0 R-R 2CKT 600MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219581024-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219581024-ND
Rectangular Cable Assemblies 900-2219581024-ND
CLIK-MATE 2.0 R-R 2CKT 600MM DIS

CLIK-MATE 2.0 R-R 2CKT 600MM DIS

Buy Now Datasheet
Wire to Board Cables - 297016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297016
Wire to Board Cables 297016
Clik-Mate 2.0 R-R 2ckt 600mm disc Sn

Clik-Mate 2.0 R-R 2ckt 600mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219581024-ND 297016
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details