Molex Rectangular Cable Assemblies 2219561162

Description
IGRID R-S 16CKT 150MM DISC SN
Request a Quote Datasheet
Description
IGRID R-S 16CKT 150MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219561162-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219561162-ND
Rectangular Cable Assemblies 900-2219561162-ND
IGRID R-S 16CKT 150MM DISC SN

IGRID R-S 16CKT 150MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 297008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297008
Wire to Board Cables 297008
iGrid R-S 16ckt 150mm disc Sn

iGrid R-S 16ckt 150mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219561162-ND 297008
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6854A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Wire to Board Cables - 2055986 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Connector Type 4 position plug
View Details
3+3 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC20605M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details