Molex Rectangular Cable Assemblies 2219561141

Description
IGRID R-S 14CKT 100MM DISC SN
Request a Quote Datasheet
Description
IGRID R-S 14CKT 100MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219561141-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219561141-ND
Rectangular Cable Assemblies 900-2219561141-ND
IGRID R-S 14CKT 100MM DISC SN

IGRID R-S 14CKT 100MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 297002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297002
Wire to Board Cables 297002
iGrid R-S 14ckt 100mm disc Sn

iGrid R-S 14ckt 100mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219561141-ND 297002
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details