Molex Rectangular Cable Assemblies 2219561122

Description
IGRID R-S 12CKT 150MM DISC SN
Request a Quote Datasheet
Description
IGRID R-S 12CKT 150MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219561122-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219561122-ND
Rectangular Cable Assemblies 900-2219561122-ND
IGRID R-S 12CKT 150MM DISC SN

IGRID R-S 12CKT 150MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 296998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296998
Wire to Board Cables 296998
iGrid R-S 12ckt 150mm disc Sn

iGrid R-S 12ckt 150mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219561122-ND 296998
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details