Molex Rectangular Cable Assemblies 2219561121

Description
IGRID R-S 12CKT 100MM DISC SN
Request a Quote Datasheet
Description
IGRID R-S 12CKT 100MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219561121-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219561121-ND
Rectangular Cable Assemblies 900-2219561121-ND
IGRID R-S 12CKT 100MM DISC SN

IGRID R-S 12CKT 100MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 296953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296953
Wire to Board Cables 296953
iGrid R-S 12ckt 100mm disc Sn

iGrid R-S 12ckt 100mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219561121-ND 296953
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details