Molex Rectangular Cable Assemblies 2219561103

Description
IGRID R-S 10CKT 300MM DISC SN
Request a Quote Datasheet
Description
IGRID R-S 10CKT 300MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219561103-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219561103-ND
Rectangular Cable Assemblies 900-2219561103-ND
IGRID R-S 10CKT 300MM DISC SN

IGRID R-S 10CKT 300MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 296950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296950
Wire to Board Cables 296950
iGrid R-S 10ckt 300mm disc Sn

iGrid R-S 10ckt 300mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219561103-ND 296950
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6828A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ribbon Cable - 1792552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11605L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details